Cornell Dubilier Aluminum Electrolytic Capacitor 37000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS373U050R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 50V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 50V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 37000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1160 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 37000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1160
Aluminum Electrolytic Capacitor 37000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1160
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 50V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 50V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1160
Product Name Aluminum Electrolytic Capacitor 37000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 37000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details