Cornell Dubilier Aluminum Electrolytic Capacitor 36000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS363U063V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 63V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 63V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 36000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1158 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 36000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1158
Aluminum Electrolytic Capacitor 36000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1158
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 63V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 63V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1158
Product Name Aluminum Electrolytic Capacitor 36000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 36000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers