Cornell Dubilier Aluminum Electrolytic Capacitor 360Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS361T500U2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 360UF, 500V, +50%, -10%, SCREW; Capacitance:360µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.282ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 360UF, 500V, +50%, -10%, SCREW; Capacitance:360µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.282ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 360Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1155 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 360Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1155
Aluminum Electrolytic Capacitor 360Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1155
ALUMINUM ELECTROLYTIC CAPACITOR 360UF, 500V, +50%, -10%, SCREW; Capacitance:360µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.282ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 360UF, 500V, +50%, -10%, SCREW; Capacitance:360µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.282ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1155
Product Name Aluminum Electrolytic Capacitor 360Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 360 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers