ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 150V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.031ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 69K1859 |
| Product Name | Aluminum Electrolytic Capacitor 3500Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 3500 microF |