Cornell Dubilier Aluminum Electrolytic Capacitor 350Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS351T450R5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 350UF, 450V, +50%, -10%, SCREW; Capacitance:350µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.226ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 350UF, 450V, +50%, -10%, SCREW; Capacitance:350µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.226ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 350Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 92F5683 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 350Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
92F5683
Aluminum Electrolytic Capacitor 350Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 92F5683
ALUMINUM ELECTROLYTIC CAPACITOR 350UF, 450V, +50%, -10%, SCREW; Capacitance:350µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.226ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 350UF, 450V, +50%, -10%, SCREW; Capacitance:350µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.226ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92F5683
Product Name Aluminum Electrolytic Capacitor 350Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 350 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers