Cornell Dubilier Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS342T200W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 200V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.076ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 200V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.076ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 99F3163 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
99F3163
Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 99F3163
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 200V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.076ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 200V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.076ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99F3163
Product Name Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers