CGS333U040V4C -- CAPACITOR, AL;33000UF;HIGH CAP. COMPUTER GRADE;SCREW;-10%,+75%;40WVDC;50SVDC
Cornell Dubilier
Capacitor, Al;33000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC
CGS333U040V4C
Description
Capacitance Range: 75 to 1,500,000 μF
Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
Voltage Range: 6.3 to 500 WVDC
Operating Temperature: –40°C to +85°C
Low ESR
High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF
Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
Voltage Range: 6.3 to 500 WVDC
Operating Temperature: –40°C to +85°C
Low ESR
High-Ripple Capabilities
Suppliers
Capacitor, Al;33000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC
70187067
Capacitance Range: 75 to 1,500,000 μF
Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
Voltage Range: 6.3 to 500 WVDC
Operating Temperature: –40°C to +85°C
Low ESR
High-Ripple Capabilities
- Capacitance Range: 75 to 1,500,000 μF
- Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
- Voltage Range: 6.3 to 500 WVDC
- Operating Temperature: –40°C to +85°C
- Low ESR
- High-Ripple Capabilities
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70187067 |
|
Product Name
|
Capacitor, Al;33000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC |
|
Configuration / Form Factor
|
Screw Terminal
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
5.00E-4 microF
View Details
6 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details