Cornell Dubilier Aluminum Electrolytic Capacitor 33000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS333U010R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 10V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 10V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier - 94B0523 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
94B0523
Aluminum Electrolytic Capacitor 33000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier 94B0523
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 10V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 10V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94B0523
Product Name Aluminum Electrolytic Capacitor 33000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details