Cornell Dubilier Aluminum Electrolytic Capacitor 32000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS323U040V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 40V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 40V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 32000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 91B3442 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 32000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
91B3442
Aluminum Electrolytic Capacitor 32000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 91B3442
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 40V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 40V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91B3442
Product Name Aluminum Electrolytic Capacitor 32000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 32000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers