Cornell Dubilier Aluminum Electrolytic Capacitor 3200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS322T350W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3200UF, 350V, +50%,-10%, SCREW; Capacitance:3200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.039ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3200UF, 350V, +50%,-10%, SCREW; Capacitance:3200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.039ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1142 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1142
Aluminum Electrolytic Capacitor 3200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1142
ALUMINUM ELECTROLYTIC CAPACITOR 3200UF, 350V, +50%,-10%, SCREW; Capacitance:3200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.039ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3200UF, 350V, +50%,-10%, SCREW; Capacitance:3200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.039ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1142
Product Name Aluminum Electrolytic Capacitor 3200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details