Cornell Dubilier Aluminum Electrolytic Capacitor 3100Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS312U150R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 150V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 150V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3100Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1138 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3100Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1138
Aluminum Electrolytic Capacitor 3100Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1138
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 150V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 150V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1138
Product Name Aluminum Electrolytic Capacitor 3100Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers