Cornell Dubilier Aluminum Electrolytic Capacitor 30000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS303U050X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 50V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 50V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 34H2684 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
34H2684
Aluminum Electrolytic Capacitor 30000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 34H2684
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 50V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 50V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34H2684
Product Name Aluminum Electrolytic Capacitor 30000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 30000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers