Cornell Dubilier Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS303U030V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1854 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1854
Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1854
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1854
Product Name Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 30000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details