Cornell Dubilier Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS303U025W3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 25V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 25V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1131 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1131
Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1131
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 25V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 25V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1131
Product Name Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 30000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details