Cornell Dubilier Aluminum Electrolytic Capacitor 300Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS301T200R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 200V, +50%, -10%, SCREW; Capacitance:300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 200V, +50%, -10%, SCREW; Capacitance:300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 300Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 79C4167 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 300Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier
79C4167
Aluminum Electrolytic Capacitor 300Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier 79C4167
ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 200V, +50%, -10%, SCREW; Capacitance:300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 200V, +50%, -10%, SCREW; Capacitance:300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 79C4167
Product Name Aluminum Electrolytic Capacitor 300Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details