Cornell Dubilier Aluminum Electrolytic Capacitor, 0.29F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS294U7R5V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.29F, 7.5V, +75, -10%, SCREW; Capacitance:0.29F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.29F, 7.5V, +75, -10%, SCREW; Capacitance:0.29F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.29F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1129 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.29F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1129
Aluminum Electrolytic Capacitor, 0.29F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1129
ALUMINUM ELECTROLYTIC CAPACITOR, 0.29F, 7.5V, +75, -10%, SCREW; Capacitance:0.29F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.29F, 7.5V, +75, -10%, SCREW; Capacitance:0.29F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1129
Product Name Aluminum Electrolytic Capacitor, 0.29F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 290000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers