Cornell Dubilier Aluminum Electrolytic Capacitor 2900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS292T450X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 450V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 450V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 98H0459 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
98H0459
Aluminum Electrolytic Capacitor 2900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 98H0459
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 450V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 450V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98H0459
Product Name Aluminum Electrolytic Capacitor 2900Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details