Cornell Dubilier Aluminum Electrolytic Capacitor 28000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS283U050V5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 28000UF, 50V, +75, -10%, SCREW; Capacitance:28000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 28000UF, 50V, +75, -10%, SCREW; Capacitance:28000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 28000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1125 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 28000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1125
Aluminum Electrolytic Capacitor 28000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1125
ALUMINUM ELECTROLYTIC CAPACITOR 28000UF, 50V, +75, -10%, SCREW; Capacitance:28000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 28000UF, 50V, +75, -10%, SCREW; Capacitance:28000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1125
Product Name Aluminum Electrolytic Capacitor 28000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 28000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details