Cornell Dubilier Aluminum Electrolytic Capacitor 2700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS272T200V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 200V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 200V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 01C6229 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
01C6229
Aluminum Electrolytic Capacitor 2700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 01C6229
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 200V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 200V, +50%,-10%, SCREW; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;2700uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC - 70186976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;2700uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC
70186976
Capacitor, Al;2700uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC 70186976
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 01C6229 70186976
Product Name Aluminum Electrolytic Capacitor 2700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;2700uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 2700 microF 2700 microF
Capacitance Tolerance 50 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers