Cornell Dubilier Aluminum Electrolytic Capacitor 26000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS263U075X5R

Description
ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 75V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 75V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 26000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07C9719 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 26000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
07C9719
Aluminum Electrolytic Capacitor 26000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 07C9719
ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 75V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 75V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9719
Product Name Aluminum Electrolytic Capacitor 26000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 26000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details