Cornell Dubilier Aluminum Electrolytic Capacitor 2600Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS262T350X5C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 350V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 350V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2600Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0129 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2600Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0129
Aluminum Electrolytic Capacitor 2600Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0129
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 350V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 350V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0129
Product Name Aluminum Electrolytic Capacitor 2600Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details