Cornell Dubilier Aluminum Electrolytic Capacitor 2600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS262T250R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 250V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 250V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1115 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1115
Aluminum Electrolytic Capacitor 2600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1115
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 250V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 250V, +50%,-10%, SCREW; Capacitance:2600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1115
Product Name Aluminum Electrolytic Capacitor 2600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 2600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers