ALUMINUM ELECTROLYTIC CAPACITOR, 0.25F, 20V, +75, -10%, SCREW; Capacitance:0.25F; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1114 |
| Product Name | Aluminum Electrolytic Capacitor, 0.25F, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |