Cornell Dubilier Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;150SVDC CGS253U075X4C3PL

Description
Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage. Capacitance Range: 75 to 1,500,000 μF Voltage Range: 6.3 to 500 WVdc Temperature Range: -40°C to + 85° C High CV rating High current filtering Screw terminal
Description
Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage. Capacitance Range: 75 to 1,500,000 μF Voltage Range: 6.3 to 500 WVdc Temperature Range: -40°C to + 85° C High CV rating High current filtering Screw terminal

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;150SVDC - 70186913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;150SVDC
70186913
Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;150SVDC 70186913
Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage. Capacitance Range: 75 to 1,500,000 μF Voltage Range: 6.3 to 500 WVdc Temperature Range: -40°C to + 85° C High CV rating High current filtering Screw terminal

Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.

  • Capacitance Range: 75 to 1,500,000 μF
  • Voltage Range: 6.3 to 500 WVdc
  • Temperature Range: -40°C to + 85° C
  • High CV rating
  • High current filtering
  • Screw terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186913
Product Name Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;150SVDC
Configuration / Form Factor Screw Terminal
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details