Cornell Dubilier Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC CGS253U016R4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC - 70187032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC
70187032
Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC 70187032
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 25000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1847 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1847
Aluminum Electrolytic Capacitor 25000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1847
ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 16V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 16V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187032 69K1847
Product Name Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC Aluminum Electrolytic Capacitor 25000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF 25000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details