Cornell Dubilier Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS252U075R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1109 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1109
Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1109
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW; Capacitance:2500µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1109
Product Name Aluminum Electrolytic Capacitor 2500Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers