Cornell Dubilier Aluminum Electrolytic Capacitor 2500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS252T450X5L3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 450V, +50%,-10%, SCREW; Capacitance:2500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 450V, +50%,-10%, SCREW; Capacitance:2500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0128 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0128
Aluminum Electrolytic Capacitor 2500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0128
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 450V, +50%,-10%, SCREW; Capacitance:2500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 450V, +50%,-10%, SCREW; Capacitance:2500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0128
Product Name Aluminum Electrolytic Capacitor 2500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details