Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 2500UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 250V CGS252T250V5L

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;AL ELECTROLYTIC;CAP 2500UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 250V - 70186937 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 2500UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 250V
70186937
CAPACITOR;AL ELECTROLYTIC;CAP 2500UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 250V 70186937
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 2500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1846 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1846
Aluminum Electrolytic Capacitor 2500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1846
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 250V, +50%,-10%, SCREW; Capacitance:2500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.041ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 250V, +50%,-10%, SCREW; Capacitance:2500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.041ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186937 69K1846
Product Name CAPACITOR;AL ELECTROLYTIC;CAP 2500UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 250V Aluminum Electrolytic Capacitor 2500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2500 microF 2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers