ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 350V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.478ohm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70186978 | 07C9718 |
| Product Name | Capacitor, Al;250uF;High Cap. Computer Grade;Screw;-10%,+50%;350WVDC;400SVDC | Aluminum Electrolytic Capacitor 250Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF |