Cornell Dubilier Aluminum Electrolytic Capacitor 250Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS251T250R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 250V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.278ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 250V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.278ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 250Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K1844 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 250Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K1844
Aluminum Electrolytic Capacitor 250Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K1844
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 250V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.278ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 250V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.278ohm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;250uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC - 70187027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;250uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC
70187027
Capacitor, Al;250uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC 70187027
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1844 70187027
Product Name Aluminum Electrolytic Capacitor 250Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;250uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 250 microF 250 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers