Cornell Dubilier Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS242T450X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1840 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1840
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1840
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.038ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;2400uF;High Cap. ComputerGrade;Screw;-10%,+50%;450V - 70186986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;2400uF;High Cap. ComputerGrade;Screw;-10%,+50%;450V
70186986
Capacitor, Al;2400uF;High Cap. ComputerGrade;Screw;-10%,+50%;450V 70186986
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1840 70186986
Product Name Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;2400uF;High Cap. ComputerGrade;Screw;-10%,+50%;450V
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 2400 microF 2400 microF
Capacitance Tolerance 50 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers