Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS223U025R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 25V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 25V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1098 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1098
Aluminum Electrolytic Capacitor 22000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1098
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 25V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 25V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1098
Product Name Aluminum Electrolytic Capacitor 22000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details