Cornell Dubilier Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC CGS222T350W5L

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC - 70187006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC
70187006
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC 70187006
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1833 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1833
Aluminum Electrolytic Capacitor 2200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1833
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 350V, +50%,-10%, SCREW; Capacitance:2200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.063ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 350V, +50%,-10%, SCREW; Capacitance:2200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.063ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187006 69K1833
Product Name Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC Aluminum Electrolytic Capacitor 2200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers