Cornell Dubilier Aluminum Electrolytic Capacitor 21000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS213U035V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 35V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 35V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 21000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 95B9246 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 21000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
95B9246
Aluminum Electrolytic Capacitor 21000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 95B9246
ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 35V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 21000UF, 35V, +75, -10%, SCREW; Capacitance:21000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B9246
Product Name Aluminum Electrolytic Capacitor 21000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 21000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details