Cornell Dubilier Aluminum Electrolytic Capacitor 1900Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS192T500X3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 500V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 500V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1900Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1073 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1900Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1073
Aluminum Electrolytic Capacitor 1900Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1073
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 500V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 500V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1073
Product Name Aluminum Electrolytic Capacitor 1900Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details