Cornell Dubilier Aluminum Electrolytic Capacitor 1900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS192T350V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 350V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.056ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 350V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.056ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1072 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1072
Aluminum Electrolytic Capacitor 1900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1072
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 350V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.056ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 350V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.056ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1072
Product Name Aluminum Electrolytic Capacitor 1900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details