ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 25V, +75, -10%, SCREW; Capacitance:18000µF;
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70186911 | 69K1826 |
| Product Name | Capacitor, Al;18000uF;High Cap. Computer Grade;Screw;-10%,+75%;25WVDC;30SVDC | Aluminum Electrolytic Capacitor 18000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF |