Cornell Dubilier Capacitor, Al;18000uF;High Cap. Computer Grade;Screw;-10%to+75%;10VDC;12SVDC CGS183U010R2C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;18000uF;High Cap. Computer Grade;Screw;-10%to+75%;10VDC;12SVDC - 70186989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;18000uF;High Cap. Computer Grade;Screw;-10%to+75%;10VDC;12SVDC
70186989
Capacitor, Al;18000uF;High Cap. Computer Grade;Screw;-10%to+75%;10VDC;12SVDC 70186989
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 18000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier - 90B2822 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
90B2822
Aluminum Electrolytic Capacitor 18000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier 90B2822
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 10V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.078ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 10V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.078ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186989 90B2822
Product Name Capacitor, Al;18000uF;High Cap. Computer Grade;Screw;-10%to+75%;10VDC;12SVDC Aluminum Electrolytic Capacitor 18000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details