Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 17000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V CGS173U075X4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;AL ELECTROLYTIC;CAP 17000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V - 70186940 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 17000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V
70186940
CAPACITOR;AL ELECTROLYTIC;CAP 17000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V 70186940
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 17000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1824 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 17000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1824
Aluminum Electrolytic Capacitor 17000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1824
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 75V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.033ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 75V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.033ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186940 69K1824
Product Name CAPACITOR;AL ELECTROLYTIC;CAP 17000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V Aluminum Electrolytic Capacitor 17000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF 17000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers