Cornell Dubilier Aluminum Electrolytic Capacitor 17000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS173U050R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 50V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 50V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 17000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1060 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 17000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1060
Aluminum Electrolytic Capacitor 17000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1060
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 50V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 50V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1060
Product Name Aluminum Electrolytic Capacitor 17000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 17000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details