Cornell Dubilier Aluminum Electrolytic Capacitor 17000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS173U010R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 10V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 10V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 17000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier - 68H8009 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 17000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
68H8009
Aluminum Electrolytic Capacitor 17000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier 68H8009
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 10V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 10V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68H8009
Product Name Aluminum Electrolytic Capacitor 17000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 17000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details