Cornell Dubilier Aluminum Electrolytic Capacitor 1700Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS172T400V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 400V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 400V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1700Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1058 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1700Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1058
Aluminum Electrolytic Capacitor 1700Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1058
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 400V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 400V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1058
Product Name Aluminum Electrolytic Capacitor 1700Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details