Cornell Dubilier Aluminum Electrolytic Capacitor 16000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier CGS163T200X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 200V, +50%,-10%,SCREW; Capacitance:16000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 200V, +50%,-10%,SCREW; Capacitance:16000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier - 62H1056 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
62H1056
Aluminum Electrolytic Capacitor 16000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier 62H1056
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 200V, +50%,-10%,SCREW; Capacitance:16000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 200V, +50%,-10%,SCREW; Capacitance:16000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1056
Product Name Aluminum Electrolytic Capacitor 16000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 16000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers