Cornell Dubilier Capacitor, Al;1600uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC CGS162T350V4C

Description
-40 to +85 °C Operating Temperature, Type CGS Computer Grade Aluminum Electrolytic Capacitor Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications
Description
-40 to +85 °C Operating Temperature, Type CGS Computer Grade Aluminum Electrolytic Capacitor Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;1600uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC - 70187037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;1600uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC
70187037
Capacitor, Al;1600uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC 70187037
-40 to +85 °C Operating Temperature, Type CGS Computer Grade Aluminum Electrolytic Capacitor Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications

-40 to +85 °C Operating Temperature, Type CGS Computer Grade Aluminum Electrolytic Capacitor

Type CGS screw terminal, computer grade aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70187037
Product Name Capacitor, Al;1600uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC
Configuration / Form Factor Screw Terminal
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details