Cornell Dubilier Aluminum Electrolytic Capacitor, 0.15F, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS154ULX5L3PD

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 40V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 40V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.15F, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1051 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.15F, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1051
Aluminum Electrolytic Capacitor, 0.15F, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1051
ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 40V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 40V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1051
Product Name Aluminum Electrolytic Capacitor, 0.15F, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details