ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 300V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.107ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 05H9478 |
| Product Name | Aluminum Electrolytic Capacitor 1500Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 1500 microF |