Cornell Dubilier Aluminum Electrolytic Capacitor 14000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS143U150X7L3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 150V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 150V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 14000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier - 88H1021 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 14000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
88H1021
Aluminum Electrolytic Capacitor 14000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier 88H1021
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 150V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 150V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88H1021
Product Name Aluminum Electrolytic Capacitor 14000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 14000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details