Cornell Dubilier Aluminum Electrolytic Capacitor 14000Uf, 175V, +50%,-10%,screw; Capacitance Cornell Dubilier CGS143T175X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 175V, +50%,-10%,SCREW; Capacitance:14000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 175V, +50%,-10%,SCREW; Capacitance:14000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 14000Uf, 175V, +50%,-10%,screw; Capacitance Cornell Dubilier - 45C7069 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 14000Uf, 175V, +50%,-10%,screw; Capacitance Cornell Dubilier
45C7069
Aluminum Electrolytic Capacitor 14000Uf, 175V, +50%,-10%,screw; Capacitance Cornell Dubilier 45C7069
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 175V, +50%,-10%,SCREW; Capacitance:14000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 175V, +50%,-10%,SCREW; Capacitance:14000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C7069
Product Name Aluminum Electrolytic Capacitor 14000Uf, 175V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 14000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details