Cornell Dubilier Aluminum Electrolytic Capacitor 1400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS142T400X4C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 400V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 400V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 05H9488 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier
05H9488
Aluminum Electrolytic Capacitor 1400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier 05H9488
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 400V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 400V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05H9488
Product Name Aluminum Electrolytic Capacitor 1400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details