Cornell Dubilier Aluminum Electrolytic Capacitor 1400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS142T200V3C3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 200V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.081ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 200V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.081ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 72C7219 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
72C7219
Aluminum Electrolytic Capacitor 1400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 72C7219
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 200V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.081ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 200V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.081ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72C7219
Product Name Aluminum Electrolytic Capacitor 1400Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers